web counter

STMicroelectronics SPC560PADPT144SDaughter Cards & OEM Boards Socketed Mini Mod SPC560P QFP144

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotive - Body ElectronicsSafety

ECAD Model:

Description

The STMicroelectronics SPC560PADPT144S-S, SPC560PADPT144S, is a daughter/adapter board designed for use with the SPC560P44L5 and SPC560P50L5 SPC560 series 512KB/1MB MCU devices in QFP144 package. This board is ideal for automotive and transportation applications, providing a reliable and efficient solution for connecting the MCU to other components. It features a wide range of connectors, including a USB port, CAN bus, and a JTAG interface, as well as a variety of power supply options. The board also includes a variety of on-board peripherals, such as a temperature sensor, a real-time clock, and a watchdog timer. This board is designed to provide a robust and reliable connection between the MCU and other components, making it an ideal solution for automotive and transportation applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    e200
  • Utilized IC / Part
    SPC560P
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.8MHz ±30ppm Crystal 8pF 200 Ohm -40°C ~ 85°CSurface Mount 2-SMD, No Lead (DFN, LCC)6RFQ
NDK America, Inc.CRYSTAL 8.0000MHZ 8PF SMD10000RFQ
STMicroelectronicsMCU 32-bit SPC560P50x e200 RISC 512KB Flash 5V Automotive 144-Pin LQFP T/R3000RFQ
STMicroelectronicsIC MCU 32BIT 512KB FLASH 144LQFP416RFQ
STMicroelectronicsIC MCU 32BIT 512KB FLASH 144LQFP31RFQ
NDK America, Inc.Crystal 8MHz ?20ppm (Tol) ?30ppm (Stability) 8pF FUND 200Ohm 4-Pin SMD4000RFQ
STMicroelectronicsMCU 32-bit SPC560P50x e200 RISC 512KB Flash 3.3V Automotive 144-Pin LQFP Tray6000RFQ
STMicroelectronicsIC MCU 32BIT 512KB FLASH 144LQFP7BUY
STMicroelectronicsIC MCU 32BIT 512KB FLASH 144LQFP48RFQ