web counter

STMicroelectronics SPC560BADPT176SDevelopment Boards & Kits - Other Processors Socketed Mini Mod SPC5608B QFP176

STMicroelectronics SPC560BADPT176S Reference Design 2
STMicroelectronics SPC560BADPT176S Reference Design 1
STMicroelectronics SPC560BADPT176S Reference Design 2
STMicroelectronics SPC560BADPT176S Reference Design 1
STMicroelectronics SPC560BADPT176S Reference Design 1
STMicroelectronics SPC560BADPT176S Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotive - Body Electronics

ECAD Model:

Description

The STMicroelectronics SPC560BADPT176S-S is a daughter/adapter board for the SPC560B64L7 SPC560 series 512KB/1.5MB MCU devices in QFP176 package. It is designed for automotive and transportation applications, and provides a convenient way to evaluate and develop applications with the SPC560B64L7 MCU. The board features a power supply, a USB connector, a JTAG connector, and a set of LEDs for debugging. It also includes a set of jumpers and switches for configuring the board, and a set of connectors for connecting external peripherals. The board is designed to be used with the STMicroelectronics STM32CubeIDE development environment, and is compatible with a range of third-party development tools.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    e200
  • Utilized IC / Part
    SPC560B
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsMCU 8-bit C8051F320 8051 CISC 16KB Flash 3.3V 32-Pin LQFP0RFQ
Silicon Labs8-bit Microcontrollers - MCU 16KB 10ADC USB 32Pin Tape and Reel0BUY