NXP USA Inc. TWR-56F8400NXP TWR-56F8400 Development Board, MC56F84789 56800EX DSP MCU, Tower Compatible
Description
The NXP Semiconductors TWR-56F8400 is a development tower system module for the DSC MC56F84789 MCU for motor and power control. It is designed to provide energy-efficient innovation for motor and power control applications. The module features a high-performance MCU with a 32-bit ARM Cortex-M4 core, a wide range of peripherals, and a comprehensive set of development tools. It also includes a range of power management features, such as low-power modes, power-saving modes, and power-on reset. The module is designed to provide a cost-effective solution for motor and power control applications, and is suitable for a wide range of applications, including automotive, industrial, and consumer applications.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time6 Weeks
- Mounting TypeFixed
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDSP
- Core Processor56800EX
- Utilized IC / PartMC56F84789
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | NXP PC56F84789VLL Digital Signal Controller, 100 MHz, 256 KB, 86 I/O's, CAN, I2C, SCI, SPI, 1 V | 0 | RFQ | |
| Texas Instruments | IC INVERTER 6CH 6-INP 14TSSOP | 6379 | RFQ | |
| ECS Inc. | CRYSTAL 4.0000MHZ 20PF SMD | 12740 | BUY | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ | |
| Texas Instruments | Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R | 22 | RFQ |


Product
Brand
Articles
Tools