web counter

Microchip Technology ATSAM4E-EKDevelopment Boards & Kits - ARM EVAL KIT SAM4E

Microchip Technology ATSAM4E-EK Reference Design 12
Microchip Technology ATSAM4E-EK Reference Design 1
Microchip Technology ATSAM4E-EK Reference Design 2
Microchip Technology ATSAM4E-EK Reference Design 3
Microchip Technology ATSAM4E-EK Reference Design 4
Microchip Technology ATSAM4E-EK Reference Design 5
Microchip Technology ATSAM4E-EK Reference Design 6
Microchip Technology ATSAM4E-EK Reference Design 7
Microchip Technology ATSAM4E-EK Reference Design 8
Microchip Technology ATSAM4E-EK Reference Design 9
Microchip Technology ATSAM4E-EK Reference Design 10
Microchip Technology ATSAM4E-EK Reference Design 11
Microchip Technology ATSAM4E-EK Reference Design 12
Microchip Technology ATSAM4E-EK Reference Design 1
Microchip Technology ATSAM4E-EK Reference Design 1
Microchip Technology ATSAM4E-EK Reference Design 2
Microchip Technology ATSAM4E-EK Reference Design 3
Microchip Technology ATSAM4E-EK Reference Design 4
Microchip Technology ATSAM4E-EK Reference Design 5
Microchip Technology ATSAM4E-EK Reference Design 6
Microchip Technology ATSAM4E-EK Reference Design 7
Microchip Technology ATSAM4E-EK Reference Design 8
Microchip Technology ATSAM4E-EK Reference Design 9
Microchip Technology ATSAM4E-EK Reference Design 10
Microchip Technology ATSAM4E-EK Reference Design 11
Microchip Technology ATSAM4E-EK Reference Design 12

Applications:

Embedded System >

Microcontroller

End Products:

SecurityIndustrial Automation HMIEnergyRoboticsEthernet SwitchAlarm Control PanelAccess ControlHome AppliancesIndustrial Programmable Logic Controllers (PLCs)AutomotiveBuilding ManagementPower Supplies

ECAD Model:

Description

The Microchip Technology ATSAM4E-EK Evaluation Kit is a comprehensive development platform for the SAM4E16 ARM Cortex-M4 processor with NAND Flash, security and Ethernet. It is designed to provide a complete development environment for the SAM4E16 processor, allowing developers to quickly and easily evaluate the features and capabilities of the processor. The kit includes a SAM4E16 processor, a NAND Flash memory, a security module, an Ethernet controller, and a range of peripherals. The kit also includes a range of development tools, including an IAR Embedded Workbench IDE, a JTAG debugger, and a range of example projects. The kit is ideal for developing applications such as industrial automation, medical, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mounting Type
    Fixed
  • Packaging
    Bulk
  • Series
    AT91SAM4
  • Published
    2013
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    5V
  • Interface
    RS-232, USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    ATSAM4E16
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), LCD, Power Supply
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyCapacitive Touch Screen 16 Key 28-Pin VQFN EP0RFQ
Micron Technology Inc.SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 48-Pin TSOP-I3984BUY
Micron Technology Inc.IC FLASH 2GBIT 48TSOP0RFQ
Microchip TechnologyIC REG LINEAR POS ADJ 3A TO263-50RFQ
Analog Devices Inc.ANALOG DEVICES - ADM3485ARZ - Transceiver RS422/RS485, Half Duplex, 3V-3.6V supply, SOIC-8 - Transceiver RS422/RS485, Half Duplex, 3V-3.6V supply, SOIC-845RFQ
Micron Technology Inc.IC FLASH 2G PARALLEL TSOP7455BUY
Micron Technology Inc.SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 48-Pin TSOP-I Tray952RFQ
Micron Technology Inc.IC FLASH 2G PARALLEL 48TSOP I6000RFQ