NXP USA Inc. TWR-56F8400-KITNXP TWR-56F8400-KIT Development KitMC56F84789 56800EX DSP MCU, Aux Signal & Expansion Connector, Tower Compatible
Description
The NXP Semiconductors TWR-56F8400-KIT is a development tower system module for the DSC MC56F84789 MCU for motor and power control. This module is designed to provide energy-efficient innovation for motor and power control applications. It features a high-performance MCU with a 32-bit core, up to 256KB of Flash memory, and up to 32KB of RAM. The module also includes a wide range of peripherals, including a CAN transceiver, a 10/100 Ethernet controller, and a USB 2.0 controller. The module is also equipped with a range of development tools, including a debugger, a compiler, and a real-time operating system. This module is ideal for applications that require high performance, low power consumption, and reliable operation.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time11 Weeks
- Mounting TypeFixed
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDSP
- Core Processor56800EX
- Utilized IC / PartMC56F84789
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | NXP PC56F84789VLL Digital Signal Controller, 100 MHz, 256 KB, 86 I/O's, CAN, I2C, SCI, SPI, 1 V | 0 | RFQ | |
| Texas Instruments | IC INVERTER 6CH 6-INP 14TSSOP | 6379 | RFQ | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ | |
| Texas Instruments | Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R | 22 | RFQ | |
| ECS Inc. | CRYSTAL 4.0000MHZ 20PF SMD | 12740 | BUY |


Product
Brand
Articles
Tools