web counter

ON Semiconductor NB3N3020DTGEVBClock & Timer Development Tools NB3N3020 CUST EVAL BOARD

ON Semiconductor NB3N3020DTGEVB Reference Design 2
ON Semiconductor NB3N3020DTGEVB Reference Design 1
ON Semiconductor NB3N3020DTGEVB Reference Design 2
ON Semiconductor NB3N3020DTGEVB Reference Design 1
ON Semiconductor NB3N3020DTGEVB Reference Design 1
ON Semiconductor NB3N3020DTGEVB Reference Design 2

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

IndustrialIndustrial EthernetSONET

ECAD Model:

Description

The ON Semiconductor NB3N3020DTGEVB-DTGEVB is an evaluation board for the NB3N3020 PLL Clock Generator for SONET, Industrial Ethernet, and CPRI Applications. This board is designed to provide a platform for evaluating the performance of the NB3N3020 PLL Clock Generator. It features a wide range of input frequencies, adjustable output frequencies, and a wide range of output voltage levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used in a variety of applications, including SONET, Industrial Ethernet, and CPRI.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    27MHz
  • Function
    Clock Multiplier
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    NB3N3020
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Input, 2 Outputs
  • Embedded
    No
  • Secondary Attributes
    SMA Connectors
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC DC MOTOR DRIVER PWM 16VFQFPN396RFQ