web counter

ON Semiconductor NB4N441MNGEVBBOARD EVAL NB4N441MNG

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

IndustrialIndustrial EthernetSONET

ECAD Model:

Description

The ON Semiconductor NB4N441MNGEVB-MNGEVB Evaluation Board is designed to evaluate the performance of the NB4N441, a 12.5 to 425 MHz PLL Clock Generator for SONET, Industrial Ethernet, and Telecom Applications. This evaluation board features a wide range of features, including a low-jitter output, a wide frequency range, and a low-power consumption. It also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a reliable and accurate evaluation of the NB4N441, making it an ideal choice for applications in the telecom, industrial, and SONET markets.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    NB4N441
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Grayhill Inc.SWITCH PIANO DIP SPST 150MA 30V470RFQ
Grayhill Inc.SWITCH PIANO DIP SPST 150MA 30V364BUY
Grayhill Inc.GRAYHILL 76PSB04T DIP / SIP Switch, 76 Series, SPST, Through Hole, 4 Circuits, DIP Unsealed, 30 VDC1016RFQ
Grayhill Inc.GRAYHILL 76PSB04ST DIP / SIP Switch, 76 Series, SPST, Through Hole, 4 Circuits, DIP Sealed, 30 VDC246RFQ
Grayhill Inc.SWITCH PIANO DIP SPST 150MA 30V25BUY
Grayhill Inc.Switch DIP ON OFF SPST 5 Piano 0.15A 30VDC PC Pins 2000Cycles/Switch 2.54mm Thru-Hole Tube202BUY
Grayhill Inc.SWITCH PIANO DIP SPST 150MA 30V594BUY
Grayhill Inc.GRAYHILL 76PSB10T DIP / SIP Switch, 76 Series, SPST, Through Hole, 10 Circuits, DIP Unsealed, 30 VDC122RFQ
ON SemiconductorIC SYNTH PLL CLK LVPECL 24-QFN1000BUY