web counter

ON Semiconductor NB3N5573DTGEVBClock & Timer Development Tools XTAL TO HCSL CLK GENERATOR

ON Semiconductor NB3N5573DTGEVB Reference Design 1
ON Semiconductor NB3N5573DTGEVB Reference Design 1
ON Semiconductor NB3N5573DTGEVB Reference Design 1
ON Semiconductor NB3N5573DTGEVB Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

IndustrialIndustrial EthernetSONET

ECAD Model:

Description

The Onsemi NB3N5573DTGEVB-DTGEVB is an evaluation board for the NB3N5573 PLL Clock Generator for SONET, Industrial Ethernet, and Telecom Applications. It is designed to provide a platform for testing and evaluating the performance of the NB3N5573 PLL Clock Generator. The board features a wide range of input and output options, allowing for a variety of testing scenarios. It also includes a USB interface for easy connection to a PC for programming and monitoring. The board is designed to be used in a variety of applications, including SONET, Industrial Ethernet, and Telecom. It is a great tool for evaluating the performance of the NB3N5573 PLL Clock Generator and ensuring that it meets the requirements of the application.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    200MHz
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    NB3N5573
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Input, 2 Outputs
  • Embedded
    No
  • Secondary Attributes
    SMA Connectors
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC DVR MOSFET HI-SIDE NCH 8-UMAX3140RFQ
Maxim IntegratedMAX1614 Series Single 26V Surface Mount High Side Driver - MICRO-84RFQ