web counter

ON Semiconductor NCP5106BA36WGEVBEVAL BOARD FOR NCP5106BA36WG

ON Semiconductor NCP5106BA36WGEVB Reference Design 3
ON Semiconductor NCP5106BA36WGEVB Reference Design 1
ON Semiconductor NCP5106BA36WGEVB Reference Design 2
ON Semiconductor NCP5106BA36WGEVB Reference Design 3
ON Semiconductor NCP5106BA36WGEVB Reference Design 1
ON Semiconductor NCP5106BA36WGEVB Reference Design 1
ON Semiconductor NCP5106BA36WGEVB Reference Design 2
ON Semiconductor NCP5106BA36WGEVB Reference Design 3

Applications:

Lighting >

Electronic Ballast Lamp Driver

End Products:

LightingElectronic Ballast

ECAD Model:

Description

The ON Semiconductor NCP5106BA36WGEVB-WGEVB is an evaluation board for the NCP5106, a 36-W ballast, high voltage gate driver IC and lighting control IC. This board is designed to evaluate the features and performance of the NCP5106, and includes a power supply, a high voltage gate driver, and a lighting control IC. The board also includes a variety of test points and connectors for easy evaluation and testing. The NCP5106 is a highly integrated, low-cost, high-efficiency lighting control IC that is ideal for use in a variety of lighting applications. It features a wide range of features, including dimming control, over-temperature protection, and over-voltage protection. The NCP5106 is also capable of driving up to 36 W of power, making it suitable for a variety of lighting applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    Power
  • Type
    Opto/Lighting
  • Function
    Ballast Control
  • Output Current
    370mA
  • Utilized IC / Part
    NCP5106
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Output Power 36W, PL-L Type
  • Embedded
    No
  • Secondary Attributes
    Input Range 85 ~ 145 VAC or 184 ~ 265 VAC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC CLK BUFFER 1:8 8GHZ 32QFN5000RFQ
ON SemiconductorIC CLK BUFFER 1:8 8GHZ 32QFN495BUY
ON SemiconductorClock Fanout Buffer 8-OUT 32-Pin QFN EP T/R5943BUY
ON SemiconductorClock Fanout Buffer 8-OUT 32-Pin QFN EP Tube94BUY