web counter

ON Semiconductor NCP5181BAL36WEVBBOARD EVAL NCP5181 36 W BALLAST

ON Semiconductor NCP5181BAL36WEVB Reference Design 3
ON Semiconductor NCP5181BAL36WEVB Reference Design 1
ON Semiconductor NCP5181BAL36WEVB Reference Design 2
ON Semiconductor NCP5181BAL36WEVB Reference Design 3
ON Semiconductor NCP5181BAL36WEVB Reference Design 1
ON Semiconductor NCP5181BAL36WEVB Reference Design 1
ON Semiconductor NCP5181BAL36WEVB Reference Design 2
ON Semiconductor NCP5181BAL36WEVB Reference Design 3

Applications:

Lighting >

Electronic Ballast Lamp Driver

End Products:

LightingElectronic Ballast

ECAD Model:

Description

The NCP5181BAL36WEVB-WEVB is an evaluation board for the NCP5181, a 36-W ballast, high voltage power MOSFET driver, and lighting control IC. It is designed to provide a platform for testing and evaluating the NCP5181 in a variety of lighting applications. The board features a wide range of components, including a high voltage MOSFET, a high voltage transformer, a high voltage rectifier, and a high voltage capacitor. It also includes a low voltage power supply, a microcontroller, and a variety of other components. The board is designed to be used with the NCP5181 to provide a complete lighting control solution.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    113 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto/Lighting
  • Function
    Ballast Control
  • Utilized IC / Part
    NCP5181
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining