web counter

ON Semiconductor NCV47411PAAJGEVBNCV47411 Dual Channel Adjustable LDO Regulator Evaluation Board

ON Semiconductor NCV47411PAAJGEVB Reference Design 4
ON Semiconductor NCV47411PAAJGEVB Reference Design 1
ON Semiconductor NCV47411PAAJGEVB Reference Design 2
ON Semiconductor NCV47411PAAJGEVB Reference Design 3
ON Semiconductor NCV47411PAAJGEVB Reference Design 4
ON Semiconductor NCV47411PAAJGEVB Reference Design 1
ON Semiconductor NCV47411PAAJGEVB Reference Design 1
ON Semiconductor NCV47411PAAJGEVB Reference Design 2
ON Semiconductor NCV47411PAAJGEVB Reference Design 3
ON Semiconductor NCV47411PAAJGEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AudioAudioSatellite RadioInfotainment SystemNavigation SystemInstrument Cluster

ECAD Model:

Description

The ON Semiconductor NCV47411PAAJGEVB-PAAJGEVB is a dual channel adjustable low dropout regulator designed for audio power supply applications. It features a wide input voltage range of 2.5V to 5.5V and a low dropout voltage of 0.2V. The device also has a wide output voltage range of 0.8V to 5.0V and a maximum output current of 1.5A. It is designed to provide high accuracy and low noise performance, making it ideal for audio applications. The NCV47411PAAJGEVB-PAAJGEVB also features a low quiescent current of only 10µA, making it an efficient and cost-effective solution for audio power supply applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Box
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    150°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    3.3V~20V
  • Utilized IC / Part
    NCV47411
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyUSB Power SW Hi Side Single 5.5V 0.1A to 1.1A 6-Pin TDFN EP T/R55RFQ