web counter

Linear Technology/Analog Devices DC927ABOARD EVAL FOR LT3742EFE

Linear Technology/Analog Devices DC927A Reference Design 2
Linear Technology/Analog Devices DC927A Reference Design 1
Linear Technology/Analog Devices DC927A Reference Design 2
Linear Technology/Analog Devices DC927A Reference Design 1
Linear Technology/Analog Devices DC927A Reference Design 1
Linear Technology/Analog Devices DC927A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerSatellite RadioSet-Top BoxAutomotive

ECAD Model:

Description

The Analog Devices DC927A-A Demonstration Board is a versatile platform for evaluating the LT3742 high density, dual step-down DC-DC switching regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 60V. It is capable of delivering up to 10A of continuous output current, and can be used to power a variety of automotive and transportation systems. The board also includes a variety of features such as adjustable soft-start, adjustable current limit, and adjustable output voltage. The board is also equipped with a graphical user interface (GUI) for easy configuration and monitoring. This board is an ideal solution for automotive and transportation applications that require high efficiency and reliable power delivery.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3742
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LT3742
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.RF Detector LTC5530 - Precision 300MHz to 7GHz RF Detector with Shutdown and Gain Adjustment0RFQ