web counter

Maxim Integrated MAX16930EVKIT#Power Management IC Development Tools MAX16930 Eval Kit

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsNavigation SystemDistributed Power System

ECAD Model:

Description

The MAX16930EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX16930/MAX16931 2MHz, 36V, Dual Buck with Preboost and 20uA Quiescent Current, Power Management ICs. This kit includes a MAX16930/MAX16931 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features two buck converters, each with an adjustable output voltage, and a preboost converter with an adjustable output voltage. The board also includes a power switch, a power LED, and a reset button. The USB-to-I2C adapter allows for easy communication with the ICs, and the USB cable provides power to the board. This evaluation kit is ideal for evaluating the performance of the MAX16930/MAX16931 ICs.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    3.5V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Current - Output
    5A 5A
  • Voltage - Output
    3.3V 5V
  • Utilized IC / Part
    MAX16930
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining