web counter

Linear Technology/Analog Devices DC2312A-ALTC3882EUJ-1 DEMO BOARD 7V = VIN

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementServersStorage Area NetworkDistributed Power SystemSmart Energy

ECAD Model:

Description

The Analog Devices DC2312A-A Demo Board is designed to demonstrate the capabilities of the LTC3882EUJ-1 Dual Voltage Mode PMBus Buck Converter. This board is capable of providing up to 35A of output current with an input voltage range of 7V to 14V and an adjustable output voltage range of 0.5V to 2V. It is equipped with a PMBus interface for monitoring and control, as well as a graphical user interface for easy setup and configuration. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. This demo board is an ideal solution for evaluating the performance of the LTC3882EUJ-1 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V 1.5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTC3882EUJ-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC VREF SHUNT ADJ SOT232847RFQ