web counter

Linear Technology/Analog Devices DC908ABOARD DEMO FOR LTC3773EG

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Military and AerospaceTelecom InfrastructureServersFPGA SolutionsIndustrial

ECAD Model:

Description

The Analog Devices DC908A-A Demonstration Board is a high performance, 3-phase, triple output synchronous step-down switching regulator controller featuring the LTC3773EG Military and Aerospace Grade controller. This board is designed to demonstrate the capabilities of the LTC3773EG controller, allowing users to quickly and easily evaluate the performance of the device. The board features a wide input voltage range of 4.5V to 36V, adjustable output voltage, and a wide range of output current up to 10A. The board also includes a variety of protection features such as over-voltage, over-current, and thermal protection. The DC908A-A Demonstration Board is an ideal solution for evaluating the performance of the LTC3773EG controller in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V 2.5V 3.3V
  • Frequency - Switching
    220kHz
  • Utilized IC / Part
    LTC3773
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining