web counter

Linear Technology/Analog Devices DC541ABOARD EVAL FOR LTC3723EGN

Linear Technology/Analog Devices DC541A Reference Design 2
Linear Technology/Analog Devices DC541A Reference Design 1
Linear Technology/Analog Devices DC541A Reference Design 2
Linear Technology/Analog Devices DC541A Reference Design 1
Linear Technology/Analog Devices DC541A Reference Design 1
Linear Technology/Analog Devices DC541A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerTelecom Infrastructure

ECAD Model:

Description

The Analog Devices DC541A-A, LTC3723EGN-1 Demo Board is an isolated supply designed for use in communications and telecom applications. It has an input voltage range of 36-72V and two adjustable outputs: Vout1 at 3.3V @ 40A and Vout2 at 2.5V @ 10A. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in communications interface for monitoring and control. The board is designed to provide reliable power for a variety of applications, making it an ideal choice for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3723
  • Voltage - Output
    2.5V 3.3V
  • Frequency - Switching
    180kHz
  • Utilized IC / Part
    LTC3723-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog DevicesV-Ref Adjustable 2.5V to 36V 100mA Automotive 8-Pin SOIC N T/R0RFQ
Analog Devices, Inc.1569RFQ