web counter

Linear Technology/Analog Devices DC1962C-KITEVAL BOARD PMBUS POWER MANAGER

Linear Technology/Analog Devices DC1962C-KIT Reference Design 2
Linear Technology/Analog Devices DC1962C-KIT Reference Design 1
Linear Technology/Analog Devices DC1962C-KIT Reference Design 2
Linear Technology/Analog Devices DC1962C-KIT Reference Design 1
Linear Technology/Analog Devices DC1962C-KIT Reference Design 1
Linear Technology/Analog Devices DC1962C-KIT Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerTelecom InfrastructureRAID Data Storage System

ECAD Model:

Description

The Analog Devices DC1962C-KIT Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTC3880 dual output PolyPhase step-down DC-DC controller. This board is designed to provide a complete power system management solution for communications and telecom power supplies. It features two independent outputs, each with its own adjustable output voltage, current limit, and power good indicator. The board also includes a digital power system management interface, allowing for remote monitoring and control of the power supply. Additionally, the board includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. With its comprehensive feature set, the DC1962C-KIT is an ideal solution for evaluating the performance of the LTC3880 dual output PolyPhase step-down DC-DC controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Digital Power Controller
  • Utilized IC / Part
    LTC2974, LTC2977, LTC3880
  • Supplied Contents
    Board(s)
  • Primary Attributes
    14-Channel
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP23008-E/ML - I/O EXPANDER, 8 BIT, 1.7MHZ, QFN-20546RFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Analog Devices, Inc.0RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SC70-66000RFQ