web counter

Linear Technology/Analog Devices DC1964AEVAL BOARD FOR LTC3110

Linear Technology/Analog Devices DC1964A Reference Design 3
Linear Technology/Analog Devices DC1964A Reference Design 1
Linear Technology/Analog Devices DC1964A Reference Design 2
Linear Technology/Analog Devices DC1964A Reference Design 3
Linear Technology/Analog Devices DC1964A Reference Design 1
Linear Technology/Analog Devices DC1964A Reference Design 1
Linear Technology/Analog Devices DC1964A Reference Design 2
Linear Technology/Analog Devices DC1964A Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementCharger SwitchingBattery ChargerRF EquipmentsServersRAID Data Storage System

ECAD Model:

Description

The Analog Devices DC1964A-A Demo Board is a versatile power management solution for applications requiring a bidirectional buck-boost converter with a supercap charger/balancer. It is designed to operate with an input voltage of 1.8V to 5.5V and can provide an output voltage of 1.8V or 3.2V at up to 2A. The board is equipped with the LTC3110 IC, which is a high-efficiency, low-noise, and low-EMI power management IC. It features a wide input voltage range, high efficiency, and low quiescent current. The board also includes a supercap charger/balancer, which allows for efficient charging and balancing of supercapacitors. The DC1964A-A Demo Board is an ideal solution for applications requiring a reliable and efficient power management solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC3110
  • Function
    Capacitor Charger
  • Utilized IC / Part
    LTC3110
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining