web counter

Linear Technology/Analog Devices DC829ABOARD EVAL FOR LTC3776EUF

Linear Technology/Analog Devices DC829A Reference Design 3
Linear Technology/Analog Devices DC829A Reference Design 1
Linear Technology/Analog Devices DC829A Reference Design 2
Linear Technology/Analog Devices DC829A Reference Design 3
Linear Technology/Analog Devices DC829A Reference Design 1
Linear Technology/Analog Devices DC829A Reference Design 1
Linear Technology/Analog Devices DC829A Reference Design 2
Linear Technology/Analog Devices DC829A Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerServersDDR MemoryRAID Controller Card

ECAD Model:

Description

The Analog Devices DC829A-A, LTC3776EUF Demo Board is a 2-phase dual step-down converter designed for DDR/QDR memory termination, communications, and telecom applications. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 10A of continuous output current. The board also includes a high-efficiency synchronous buck regulator, which can be used to provide a regulated output voltage of up to 1.2V. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface for configuration.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.25V 2.5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC3776
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC, MONOLITH TIMER, 2.1MHZ, 15V, SOIC-818000RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ