web counter

Analog Devices, Inc. DC971A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerServersOptical Networking

ECAD Model:

Description

The Analog Devices DC971A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3811EUHF high speed dual, multiphase step-down DC-DC controller. This board is designed to provide a comprehensive evaluation of the controller’s features and performance in a wide range of applications, including communications and telecom. It features two independent, high-efficiency, high-current step-down DC-DC converters, each with its own dedicated LTC3811EUHF controller. The board also includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, and adjustable current limit. Additionally, the board includes a USB interface for easy programming and monitoring of the controller’s parameters. With its comprehensive features and performance, the Analog Devices DC971A-A Demonstration Board is an ideal platform for evaluating the performance of the LTC3811EUHF high speed dual, multiphase step-down DC-DC controller in communications and telecom applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Non-Compliant
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3811EUHF
  • Series
    LTC3811
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.5 V, 2 V
  • Output Current
    15 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 14 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Voltage Regulators LT3014B - 20mA, 3V to 80V Low Dropout Micropower Linear Regulato1RFQ
Analog DevicesIC PB ON/OFF CONTROLLER TSOT23-80RFQ