web counter

Maxim Integrated MAX17548EVKIT#EVAL BOARD FOR MAX17548

Maxim Integrated MAX17548EVKIT# Reference Design 1
Maxim Integrated MAX17548EVKIT# Reference Design 1
Maxim Integrated MAX17548EVKIT# Reference Design 1
Maxim Integrated MAX17548EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialProgrammable Logic ControllerMotion ControlComputer Numeric ControlDistributed Power SystemIndustrial Power Supply

ECAD Model:

Description

The MAX17548EVKIT-EVKIT# is an evaluation kit for the MAX17548 42V, dual-output, synchronous step-down controller, industrial power solution. This kit provides a complete platform for evaluating the MAX17548, which is a high-efficiency, dual-output, synchronous step-down controller with integrated MOSFETs. The kit includes a MAX17548 evaluation board, a USB-to-I2C adapter, and a power supply. The evaluation board features two independent outputs, each with its own adjustable output voltage, and a wide input voltage range of 4.5V to 42V. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. The USB-to-I2C adapter allows for easy communication with the MAX17548, and the power supply provides the necessary power for the evaluation board. The MAX17548EVKIT-EVKIT# is an ideal solution for evaluating the MAX17548 in industrial power applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    MAX17548
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining