web counter

Analog Devices Inc. DC2312A-BLTC3882EUJ-1 DEMO BOARD 7V = VIN

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementServersStorage Area NetworkDistributed Power SystemSmart Energy

ECAD Model:

Description

The Analog Devices DC2312A-B Demo Board is a power management board designed for use with the LTC3882EUJ-1 Voltage Mode PMBus Buck Converter. It is capable of providing up to 70A of power with an input voltage range of 7V to 14V and an output voltage range of 0.5V to 2V. The board features a wide range of features, including an adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable output voltage. It also includes a PMBus interface for monitoring and control. The board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC2312
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3882EUJ-1
  • RoHS
    Details
  • For Use With
    DC1613A
  • Voltage-Input
    7V ~ 14V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1 V
  • Output Current
    70 A
  • Current - Output
    70A
  • Voltage - Output
    1V
  • Frequency - Switching
    450kHz
  • Utilized IC / Part
    LTC3882EUJ-1
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    7 V to 14 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining