Linear Technology/Analog Devices DC1245ABOARD DEMO LTM4616
Description
The Analog Devices DC1245A-A, LTM4616EV Demo Board is a low voltage dual 8A or single 16A module regulator designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, low quiescent current of only 2.5mA, and a fast transient response of less than 1µs. The board also includes a variety of protection features such as over-voltage, over-current, and thermal protection. Additionally, the board is equipped with a variety of communication interfaces such as I2C, SPI, and UART. This makes it ideal for applications such as cellular base stations, wireless access points, and other telecom applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- SeriesµModule®
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTM4616
- Operating Supply Voltage5.5V
- Voltage - Output1.2V 1.8V
- Frequency - Switching1.5MHz
- Utilized IC / PartLTM4616
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type2, Non-Isolated
- Regulator TopologyBuck
- Length42mm
- REACH SVHCNo SVHC
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices / Linear Technology | 522 | RFQ |


Product
Brand
Articles
Tools