web counter

Maxim Integrated MAX17558EVKIT#EVAL KIT FOR MAX17558

Maxim Integrated MAX17558EVKIT# Reference Design 2
Maxim Integrated MAX17558EVKIT# Reference Design 1
Maxim Integrated MAX17558EVKIT# Reference Design 2
Maxim Integrated MAX17558EVKIT# Reference Design 1
Maxim Integrated MAX17558EVKIT# Reference Design 1
Maxim Integrated MAX17558EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialProgrammable Logic ControllerMotion ControlComputer Numeric ControlDistributed Power SystemIndustrial Power Supply

ECAD Model:

Description

The MAX17558EVKIT-EVKIT# is an evaluation kit for the MAX17558, a 60V dual-output synchronous step-down controller from Maxim Integrated. This industrial power solution is designed to provide efficient, reliable power conversion for a wide range of applications. The kit includes a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558 evaluation board, a MAX17558

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    MAX17558
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining