web counter

Maxim Integrated MAX17673EVKIT#4V-60V, 1.5A SYNCHRONOUS STEP-DO

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementASIC & FPGA Power SupplyPoint-of-Load RegulationsDSPIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17673EVKIT-EVKIT# is an evaluation kit for the MAX17673 Integrated 4.5V to 60V Synchronous 1.5A HV Buck and Dual 2.7V to 5.5V, 1A Buck Regulator for 5V, 3.3V, 1.8V Output Applications, Power Management IC. This kit includes a MAX17673 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX17673 is a high-efficiency, high-voltage synchronous buck regulator with integrated dual low-voltage buck regulators. It is designed to provide up to 1.5A of output current from a 4.5V to 60V input voltage range. The dual low-voltage buck regulators provide up to 1A of output current from a 2.7V to 5.5V input voltage range and can be used to generate 5V, 3.3V, and 1.8V outputs. The evaluation board also includes a graphical user interface (GUI) for easy evaluation and configuration of the MAX17673.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    4.5V~60V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1.5A 1A 1A
  • Voltage - Output
    1.8V 3.3V 5V
  • Utilized IC / Part
    MAX17673
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining