web counter

Maxim Integrated MAX77812EVKIT#IC REG BUCK ADJ QUAD 20A

Maxim Integrated MAX77812EVKIT# Reference Design 6
Maxim Integrated MAX77812EVKIT# Reference Design 1
Maxim Integrated MAX77812EVKIT# Reference Design 2
Maxim Integrated MAX77812EVKIT# Reference Design 3
Maxim Integrated MAX77812EVKIT# Reference Design 4
Maxim Integrated MAX77812EVKIT# Reference Design 5
Maxim Integrated MAX77812EVKIT# Reference Design 6
Maxim Integrated MAX77812EVKIT# Reference Design 1
Maxim Integrated MAX77812EVKIT# Reference Design 1
Maxim Integrated MAX77812EVKIT# Reference Design 2
Maxim Integrated MAX77812EVKIT# Reference Design 3
Maxim Integrated MAX77812EVKIT# Reference Design 4
Maxim Integrated MAX77812EVKIT# Reference Design 5
Maxim Integrated MAX77812EVKIT# Reference Design 6

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsGame ConsoleASIC & FPGA Power SupplyDSPBattery Powered EquipmentSpace Constrained EquipmentAR Headset & Glasses

ECAD Model:

Description

The MAX77812EVKIT-EVKIT# is an evaluation kit for the MAX77812 20A user-configurable quad-phase buck converter, designed for consumer electronics applications. The kit includes a MAX77812 evaluation board, a USB-to-I2C adapter, and a USB cable. The board features a wide input voltage range of 4.5V to 28V, and can be configured to provide up to 20A of output current. It also features a wide range of adjustable output voltages, and can be used to power a variety of consumer electronics devices. The kit also includes a comprehensive set of software tools, including a GUI-based configuration tool, a graphical user interface, and a library of example code. The MAX77812EVKIT-EVKIT# is an ideal solution for evaluating and prototyping consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2018
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.25V~1.525V
  • Utilized IC / Part
    MAX77812
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY