web counter

Maxim Integrated MAX17671FEVKIT#EVALUATION KIT FOR THEMAX176715V

Maxim Integrated MAX17671FEVKIT# Reference Design 2
Maxim Integrated MAX17671FEVKIT# Reference Design 1
Maxim Integrated MAX17671FEVKIT# Reference Design 2
Maxim Integrated MAX17671FEVKIT# Reference Design 1
Maxim Integrated MAX17671FEVKIT# Reference Design 1
Maxim Integrated MAX17671FEVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementHVACBuilding ControlIndustrial Process ControlsBattery Powered EquipmentLDO Replacement

ECAD Model:

Description

The MAX17671FEVKIT-FEVKIT# is an evaluation kit for the MAX17671, a high-efficiency, synchronous step-down DC-DC converter with a 50mA linear regulator. This kit is designed to provide a 5V output voltage from a 4V-60V input voltage, with a maximum output current of 150mA. The MAX17671FEVKIT-FEVKIT# is ideal for power management applications, providing a reliable and efficient solution for powering a variety of devices. The kit includes all the necessary components to evaluate the MAX17671, including a power supply, a test board, and a USB cable.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    6.5V~60V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17671
  • Current - Output
    150mA 50mA
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    MAX17671F
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining