web counter

Linear Technology/Analog Devices DC1582B-AEVAL BOARD BOOST/LDO LTC3108

Linear Technology/Analog Devices DC1582B-A Reference Design 3
Linear Technology/Analog Devices DC1582B-A Reference Design 1
Linear Technology/Analog Devices DC1582B-A Reference Design 2
Linear Technology/Analog Devices DC1582B-A Reference Design 3
Linear Technology/Analog Devices DC1582B-A Reference Design 1
Linear Technology/Analog Devices DC1582B-A Reference Design 1
Linear Technology/Analog Devices DC1582B-A Reference Design 2
Linear Technology/Analog Devices DC1582B-A Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialDigital RadioHVACWireless SensorBuilding ManagementIndustrial Metering

ECAD Model:

Description

The Analog Devices DC1582B-A, LTC3108EDE Demo Board is an ultra low voltage step-up converter and power manager designed for industrial applications. It features a wide input voltage range of 0.8V to 5.5V, and can provide up to 1.5A of output current. The board also includes a high efficiency synchronous buck-boost converter, a low quiescent current linear regulator, and a low dropout linear regulator. It is capable of providing a regulated output voltage from 0.8V to 5.5V, and can be used to power a wide range of industrial applications. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and is designed to meet the requirements of industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTC3108
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up with LDO
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Boost
  • Length
    35mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining