web counter

Linear Technology/Analog Devices DC1489A-ADEMO BOARD FOR LTC3619EDD

Linear Technology/Analog Devices DC1489A-A Reference Design 1
Linear Technology/Analog Devices DC1489A-A Reference Design 1
Linear Technology/Analog Devices DC1489A-A Reference Design 1
Linear Technology/Analog Devices DC1489A-A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsDigital RadioPortableUSB Wireless

ECAD Model:

Description

The Analog Devices DC1489A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC3619EDD 400mA/800mA Synchronous Step-Down DC/DC Converter with Average Input Current Limit. This demo board is designed to provide a complete evaluation platform for the LTC3619EDD, allowing users to quickly and easily evaluate the performance of the device in a variety of consumer electronics applications. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5.5V, and a maximum output current of 800mA. The board also includes a wide range of features such as adjustable switching frequency, adjustable soft-start, and average input current limit. With its comprehensive feature set, the DC1489A-A Demo Board is an ideal tool for evaluating the performance of the LTC3619EDD in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 3.4V
  • Utilized IC / Part
    LTC3619
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining