web counter

Linear Technology/Analog Devices DC140A-ABOARD EVAL FOR LTC1436CGN-PLL

Linear Technology/Analog Devices DC140A-A Reference Design 2
Linear Technology/Analog Devices DC140A-A Reference Design 1
Linear Technology/Analog Devices DC140A-A Reference Design 2
Linear Technology/Analog Devices DC140A-A Reference Design 1
Linear Technology/Analog Devices DC140A-A Reference Design 1
Linear Technology/Analog Devices DC140A-A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsDigital RadioWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC140A-A, LTC1436CGN-PLL Demo Board is a dual output regulator designed for consumer electronics applications. It has a wide input voltage range of 5.5V to 28V and provides two regulated outputs of 5V @ 3A and 3.3V @ 0.1A. This board is ideal for applications that require a reliable and efficient power supply. It is easy to use and provides a cost-effective solution for powering consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    1998
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    170kHz
  • Utilized IC / Part
    LTC1436-PLL
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining