web counter

Linear Technology/Analog Devices DC1664ABOARD DEMO FOR LTC3109EUF

Linear Technology/Analog Devices DC1664A Reference Design 2
Linear Technology/Analog Devices DC1664A Reference Design 1
Linear Technology/Analog Devices DC1664A Reference Design 2
Linear Technology/Analog Devices DC1664A Reference Design 1
Linear Technology/Analog Devices DC1664A Reference Design 1
Linear Technology/Analog Devices DC1664A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialDigital RadioHVACWireless SensorBuilding ManagementIndustrial Metering

ECAD Model:

Description

The Analog Devices DC1664A-A, LTC3109EUF Demo Board is an industrial-grade, auto-polarity, ultra-low voltage step-up converter and power manager. It is designed to provide a reliable and efficient power solution for a wide range of applications. The board features a wide input voltage range of 0.8V to 5.5V, and can output up to 5V at up to 500mA. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be highly efficient, with a maximum efficiency of up to 95%. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy Harvesting
  • Utilized IC / Part
    LTC3109
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.600RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ