Linear Technology/Analog Devices DC1582B-BEVAL BOARD BOOST/LDO LTC3108-1
Description
The Analog Devices DC1582B-B, LTC3108EDE-1 Demo Board is an ultra low voltage step-up converter and power manager designed for industrial applications. It features a wide input voltage range of 0.8V to 5.5V, and can provide up to 1.5A of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be highly efficient, with a maximum efficiency of up to 95%. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is ideal for applications such as industrial automation, medical devices, and consumer electronics.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC3108
- Utilized IC / PartLTC3108-1
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up with LDO
- Outputs and Type3, Non-Isolated
- Regulator TopologyBoost
- Length37mm
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC, LVDS REPEATER, TSSOP-48 - More Details | 41 | RFQ | |
| NXP USA Inc. | I2C GPIO Expander 6V 20-Pin SSOP T/R | 0 | BUY | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools