web counter

Maxim Integrated MAX17509EVKIT#EVAL KIT 16V DUAL 3A MAX17509

Maxim Integrated MAX17509EVKIT# Reference Design 3
Maxim Integrated MAX17509EVKIT# Reference Design 1
Maxim Integrated MAX17509EVKIT# Reference Design 2
Maxim Integrated MAX17509EVKIT# Reference Design 3
Maxim Integrated MAX17509EVKIT# Reference Design 1
Maxim Integrated MAX17509EVKIT# Reference Design 1
Maxim Integrated MAX17509EVKIT# Reference Design 2
Maxim Integrated MAX17509EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialIndustrial EquipmentsASIC & FPGA CoresHVACBuilding ControlPoint-of-Load RegulationsDSPPoL Power SupplyIndustrial Power Supply

ECAD Model:

Description

The MAX17509EVKIT-EVKIT# is an evaluation kit for the MAX17509 4.5V-16V, Dual 3A, High-Efficiency, Synchronous Step-Down DC-DC Converter with Resistor Programmability, Industrial Temperature Range. This kit includes a MAX17509EVKIT# board, a MAX17509EVKIT# daughter board, and a USB cable. The MAX17509EVKIT# board is designed to evaluate the MAX17509 in a variety of applications, including automotive, industrial, and consumer applications. The MAX17509EVKIT# daughter board provides a convenient way to program the MAX17509 with resistor programmability. The USB cable allows for easy connection to a PC for programming and monitoring. The MAX17509EVKIT-EVKIT# is an ideal solution for evaluating the MAX17509 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17509
  • Voltage - Output
    1.2V 3.3V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    MAX17509
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining