web counter

Maxim Integrated MAX17524EVKIT#EVAL BOARD FOR MAX17524

Maxim Integrated MAX17524EVKIT# Reference Design 1
Maxim Integrated MAX17524EVKIT# Reference Design 1
Maxim Integrated MAX17524EVKIT# Reference Design 1
Maxim Integrated MAX17524EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17524EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17524 dual-output voltage 3.3V and 5V, 4.5V to 60V, 3A, dual-output, high-efficiency, synchronous step-down DC-DC converter power management IC. This evaluation kit includes a MAX17524 IC, a power supply, and a USB-to-I2C interface board. The MAX17524 IC is a high-efficiency, dual-output, synchronous step-down DC-DC converter that can deliver up to 3A of output current. It features a wide input voltage range of 4.5V to 60V and adjustable output voltages of 3.3V and 5V. The evaluation kit also includes a graphical user interface (GUI) that allows users to quickly configure and monitor the MAX17524 IC. The GUI also provides access to the MAX17524’s advanced features, such as programmable soft-start, output voltage tracking, and over-temperature protection.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    450kHz
  • Utilized IC / Part
    MAX17524
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining