web counter

Linear Technology/Analog Devices DC2603A-BLTM4650AEY-1 DEMO BOARD DUAL 25A

Linear Technology/Analog Devices DC2603A-B Reference Design 2
Linear Technology/Analog Devices DC2603A-B Reference Design 1
Linear Technology/Analog Devices DC2603A-B Reference Design 2
Linear Technology/Analog Devices DC2603A-B Reference Design 1
Linear Technology/Analog Devices DC2603A-B Reference Design 1
Linear Technology/Analog Devices DC2603A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialPoint-of-Load Applications

ECAD Model:

Description

The Analog Devices DC2603A-B Demo Board is a versatile and powerful platform for evaluating the performance of the LTM4650AEY-1 Dual 25A or Single 50A DC/DC Regulator. This board is designed to provide a 1% DC accuracy and an industrial temperature range, making it ideal for a wide range of applications. The board features two independent 25A or one 50A DC/DC regulator, allowing for a wide range of power supply configurations. The board also includes a variety of features such as adjustable output voltage, adjustable current limit, and adjustable soft-start. Additionally, the board includes a graphical user interface for easy configuration and monitoring of the regulator. The DC2603A-B Demo Board is an ideal solution for evaluating the performance of the LTM4650AEY-1 Dual 25A or Single 50A DC/DC Regulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4650
  • Voltage - Output
    0.6V~5.5V
  • Frequency - Switching
    250kHz~780kHz
  • Utilized IC / Part
    LTM4650AEY-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining