web counter

Analog Devices Inc./Maxim Integrated MAX20049EVKIT#EV KIT FOR MAX20049 MINI PMIC

Analog Devices Inc./Maxim Integrated MAX20049EVKIT# Reference Design 2
Analog Devices Inc./Maxim Integrated MAX20049EVKIT# Reference Design 1
Analog Devices Inc./Maxim Integrated MAX20049EVKIT# Reference Design 2
Analog Devices Inc./Maxim Integrated MAX20049EVKIT# Reference Design 1
Analog Devices Inc./Maxim Integrated MAX20049EVKIT# Reference Design 1
Analog Devices Inc./Maxim Integrated MAX20049EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveFront CameraSurround View SystemPoint-of-Load ApplicationsRear Camera

ECAD Model:

Description

The MAX20049EVKIT-EVKIT# is an evaluation kit for the MAX20049 Flexible, Compact Quad Power Supply with 2.2MHz, 500mA Buck Converter and Dual LDO for Automotive Camera Modules, Automotive and Transportation Applications. This kit provides a complete evaluation platform for the MAX20049, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX20049 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a 2.2MHz, 500mA buck converter and dual LDO for automotive camera modules, automotive and transportation applications. The board also includes a variety of test points and connectors for easy evaluation and testing. The USB-to-I2C adapter allows users to easily program and control the MAX20049 from a PC. The USB cable provides power to the board and allows for communication between the board and the PC. The MAX20049EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX20049 in automotive and transportation applications.

Specifications

Analog Devices Inc./Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc./Maxim Integrated .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    MAX20049
  • Voltage-Input
    2.7V ~ 18V
  • Tool Is For Evaluation Of
    MAX20049ATEA/VY+
  • Series
    -
  • Type
    Voltage Regulator - Switching Regulator
  • Output Voltage
    1.2 V, 1.8 V, 3 V, 3.8 V
  • Current - Output
    250mA, 200mA, 140mA, 50mA
  • Voltage - Output
    1.2V, 1.8V, 3.3V, 3.8V
  • Frequency - Switching
    2.2MHz
  • Utilized IC / Part
    MAX20049
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Evaluation Kits
  • Kit Contents
    Evaluation Kit MAX20049ATEA/VY+
  • Input Voltage
    2.7 V to 18 V
0 Similar Products Remaining