web counter

Analog Devices Inc./Maxim Integrated MAX20034EVKIT#36V DL HV CONTRLR W/LOW 17UA IQ

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotivePoint-of-Load ApplicationsCar NavigationDistributed Power System

ECAD Model:

Description

The MAX20034EVKIT-EVKIT# is an evaluation kit for the MAX20034 High-Efficiency 400kHz, 36V, Dual Buck Controller with 17uA Quiescent Current, Automotive and Transportation Applications. This kit provides a complete platform for evaluating the MAX20034, which is a high-efficiency, dual-channel buck controller with a wide input voltage range of 4.5V to 36V. It features a low quiescent current of 17uA, fast transient response, and a wide output voltage range of 0.6V to 36V. The kit includes a MAX20034 evaluation board, a USB-to-I2C adapter, and a USB cable. It also includes a comprehensive set of design tools, including a graphical user interface (GUI) and a software library. The MAX20034EVKIT-EVKIT# is ideal for automotive and transportation applications that require high efficiency and low quiescent current.

Specifications

Analog Devices Inc./Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc./Maxim Integrated .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Package
    Bulk
  • Product Status
    Active
  • Base Product Number
    MAX20034
  • Voltage-Input
    3.5V ~ 42V
  • Tool Is For Evaluation Of
    MAX20034
  • Series
    -
  • Type
    Voltage Regulator - Switching Regulator
  • Current - Output
    -
  • Voltage - Output
    -
  • Frequency - Switching
    -
  • Utilized IC / Part
    MAX20034
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Evaluation Kits
  • Kit Contents
    Eval Kit MAX20034ATIR/VY+
0 Similar Products Remaining