web counter

Analog Devices Inc./Maxim Integrated MAX20034HFEVKIT#EVKIT FOR MAX20034 2.2MHZ EVKIT

Analog Devices Inc./Maxim Integrated MAX20034HFEVKIT# Reference Design 2
Analog Devices Inc./Maxim Integrated MAX20034HFEVKIT# Reference Design 1
Analog Devices Inc./Maxim Integrated MAX20034HFEVKIT# Reference Design 2
Analog Devices Inc./Maxim Integrated MAX20034HFEVKIT# Reference Design 1
Analog Devices Inc./Maxim Integrated MAX20034HFEVKIT# Reference Design 1
Analog Devices Inc./Maxim Integrated MAX20034HFEVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotivePoint-of-Load ApplicationsCar NavigationDistributed Power System

ECAD Model:

Description

The MAX20034HFEVKIT-HFEVKIT# is an evaluation kit for the MAX20034 high-efficiency 2.2MHz, 36V, dual buck controller with 17uA quiescent current. This kit is designed for automotive and transportation applications, and provides a complete platform for evaluating the performance of the MAX20034. The kit includes a MAX20034HFEVKIT# board, a MAX20034HFEV# evaluation board, and a MAX20034HFEV# evaluation board. The MAX20034HFEVKIT# board features a wide input voltage range of 4.5V to 36V, and provides two independent buck converters with adjustable output voltages. The MAX20034HFEV# evaluation board features a wide input voltage range of 4.5V to 36V, and provides two independent buck converters with adjustable output voltages. The MAX20034HFEV# evaluation board also includes a USB-based GUI for easy configuration and monitoring of the MAX20034. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

Specifications

Analog Devices Inc./Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc./Maxim Integrated .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Package
    Bulk
  • Product Status
    Active
  • Base Product Number
    MAX20034
  • Voltage-Input
    3.5V ~ 42V
  • Tool Is For Evaluation Of
    MAX20034
  • Series
    -
  • Type
    Voltage Regulator - Switching Regulator
  • Current - Output
    -
  • Voltage - Output
    -
  • Frequency - Switching
    -
  • Utilized IC / Part
    MAX20034
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Evaluation Kits
  • Kit Contents
    Eval Kit MAX20034ATIR/VY+
0 Similar Products Remaining