web counter

Maxim Integrated MAX17682EVKITD#EVKIT FOR MAX17682 IN NON-ISOLAT

Maxim Integrated MAX17682EVKITD# Reference Design 1
Maxim Integrated MAX17682EVKITD# Reference Design 1
Maxim Integrated MAX17682EVKITD# Reference Design 1
Maxim Integrated MAX17682EVKITD# Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationNetwork HubsIndustrial Process ControlsIsolated Power Supplies

ECAD Model:

Description

The MAX17682EVKITD-EVKITD# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17682 4.5V to 42V Input, Ultra-Small, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±15V Dual-Output Configuration, Power Management IC. This evaluation kit includes a MAX17682EVKITD# board, a MAX17682EVKITD# adapter board, and a MAX17682EVKITD# user guide. The MAX17682EVKITD# board features a wide input voltage range of 4.5V to 42V, ultra-small size, high efficiency, and isolated ±15V dual-output configuration. It also includes a power-on reset circuit, a power-good indicator, and a power-on reset circuit. The MAX17682EVKITD# adapter board provides a convenient way to connect the MAX17682EVKITD# board to a power supply. The MAX17682EVKITD# user guide provides detailed instructions on how to use the evaluation kit.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    17V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1A 150mA 150mA
  • Voltage - Output
    ±15V 5V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    MAX17682
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Isolated; 1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining