web counter

Maxim Integrated MAX17681EVKITB#EVKIT FOR 1A, 42V,ISO-BUCK REGUL

Maxim Integrated MAX17681EVKITB# Reference Design 3
Maxim Integrated MAX17681EVKITB# Reference Design 1
Maxim Integrated MAX17681EVKITB# Reference Design 2
Maxim Integrated MAX17681EVKITB# Reference Design 3
Maxim Integrated MAX17681EVKITB# Reference Design 1
Maxim Integrated MAX17681EVKITB# Reference Design 1
Maxim Integrated MAX17681EVKITB# Reference Design 2
Maxim Integrated MAX17681EVKITB# Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationIndustrial FieldbusesIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17681EVKITB-EVKITB# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±7V or ±5V Output Configuration. This power management IC provides a high-efficiency, low-noise, and low-EMI solution for powering isolated loads. The evaluation kit includes a MAX17681EVKITB# board, a USB cable, and a power supply. The board features a MAX17681 IC, a power supply input, and two isolated outputs. The board also includes a USB interface for programming and monitoring the IC. The evaluation kit is ideal for evaluating the performance of the MAX17681 IC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    17V~36V
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17681
  • Current - Output
    100mA
  • Voltage - Output
    ±7V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    750342779, MAX17681
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining