web counter

Maxim Integrated MAX17681EVKITC#EVKIT FOR 1A, 42V,ISO-BUCK REGUL

Maxim Integrated MAX17681EVKITC# Reference Design 3
Maxim Integrated MAX17681EVKITC# Reference Design 1
Maxim Integrated MAX17681EVKITC# Reference Design 2
Maxim Integrated MAX17681EVKITC# Reference Design 3
Maxim Integrated MAX17681EVKITC# Reference Design 1
Maxim Integrated MAX17681EVKITC# Reference Design 1
Maxim Integrated MAX17681EVKITC# Reference Design 2
Maxim Integrated MAX17681EVKITC# Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationIndustrial FieldbusesIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17681EVKITC-EVKITC# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +15V or +12V Output Configuration, Power Management IC. This evaluation kit includes a MAX17681EVKITC# board, a MAX17681EVKITC# daughter board, and a USB cable. The MAX17681EVKITC# board features a wide input voltage range of 4.5V to 42V, a high efficiency of up to 95%, and an isolated +15V or +12V output configuration. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The MAX17681EVKITC# daughter board provides a convenient way to evaluate the MAX17681 IC and its features. The USB cable allows for easy connection to a PC for programming and monitoring.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17681
  • Voltage - Output
    15V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    750342859, MAX17681
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining