web counter

Maxim Integrated MAX17681AEVKITA#EVAL KIT MAX17681A ISO-BUCK REG

Maxim Integrated MAX17681AEVKITA# Reference Design 1
Maxim Integrated MAX17681AEVKITA# Reference Design 1
Maxim Integrated MAX17681AEVKITA# Reference Design 1
Maxim Integrated MAX17681AEVKITA# Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationIndustrial FieldbusesIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17681AEVKITA-AEVKITA# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17681A 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±15V or ±12V Output Configuration. This power management IC (PMIC) is ideal for applications that require a high-efficiency, isolated DC-DC converter with a wide input voltage range. The evaluation kit includes a MAX17681A IC, a MAX17681A evaluation board, and a USB cable for connecting to a PC. The evaluation board features a wide range of test points and jumpers for easy evaluation of the MAX17681A IC. The evaluation board also includes a USB-to-I2C interface for programming and monitoring the IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17681
  • Voltage - Output
    ±15V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    750342557, MAX17681
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining