web counter

Maxim Integrated MAX17681EVKIT#EVAL KIT FOR MAX17681

Maxim Integrated MAX17681EVKIT# Reference Design 3
Maxim Integrated MAX17681EVKIT# Reference Design 1
Maxim Integrated MAX17681EVKIT# Reference Design 2
Maxim Integrated MAX17681EVKIT# Reference Design 3
Maxim Integrated MAX17681EVKIT# Reference Design 1
Maxim Integrated MAX17681EVKIT# Reference Design 1
Maxim Integrated MAX17681EVKIT# Reference Design 2
Maxim Integrated MAX17681EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationIndustrial FieldbusesIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17681EVKIT-EVKIT# is an evaluation kit for the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±15V or ±12V Output Configuration. This kit is designed to help evaluate the performance of the MAX17681 IC, which is a power management IC that provides high efficiency and low noise operation. The kit includes a MAX17681 IC, a power supply, a DC-DC converter board, and a set of jumpers and cables. The kit also includes a user guide and a software package for configuring the IC. The MAX17681EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX17681 IC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17681
  • Voltage - Output
    ±15V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    750342557, MAX17681
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining