web counter

Maxim Integrated MAX17681EVKITE#EVKIT FOR 1A, 42V,ISO-BUCK REGUL

Maxim Integrated MAX17681EVKITE# Reference Design 3
Maxim Integrated MAX17681EVKITE# Reference Design 1
Maxim Integrated MAX17681EVKITE# Reference Design 2
Maxim Integrated MAX17681EVKITE# Reference Design 3
Maxim Integrated MAX17681EVKITE# Reference Design 1
Maxim Integrated MAX17681EVKITE# Reference Design 1
Maxim Integrated MAX17681EVKITE# Reference Design 2
Maxim Integrated MAX17681EVKITE# Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationIndustrial FieldbusesIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17681EVKITE-EVKITE# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±15V and ±7.5V Output Configuration. This power management IC is ideal for applications such as industrial, automotive, and medical systems. The kit includes a MAX17681EVKITE# evaluation board, a MAX17681EVKITE# user guide, and a MAX17681EVKITE# schematic. The evaluation board features a wide input voltage range, high efficiency, and low output ripple. It also includes an isolated ±15V and ±7.5V output configuration, enabling the user to evaluate the MAX17681 in a variety of applications. The kit also includes a USB-to-I2C interface for easy programming and debugging.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    2A (4 Weeks)
  • Base Part Number
    MAX17681
  • Voltage - Output
    ±15V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    750342864, MAX17681
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining