web counter

Maxim Integrated MAX17681EVKITD#EVKIT FOR 1A, 42V,ISO-BUCK REGUL

Maxim Integrated MAX17681EVKITD# Reference Design 3
Maxim Integrated MAX17681EVKITD# Reference Design 1
Maxim Integrated MAX17681EVKITD# Reference Design 2
Maxim Integrated MAX17681EVKITD# Reference Design 3
Maxim Integrated MAX17681EVKITD# Reference Design 1
Maxim Integrated MAX17681EVKITD# Reference Design 1
Maxim Integrated MAX17681EVKITD# Reference Design 2
Maxim Integrated MAX17681EVKITD# Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationIndustrial FieldbusesIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17681EVKITD-EVKITD# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +7V or +5V Output Configuration. This kit includes a MAX17681EVKITD# board, a MAX17681EVKITD# daughter board, and a MAX17681EVKITD# power supply. The MAX17681 is a high-efficiency, isolated DC-DC converter with a wide input voltage range and a low quiescent current. It is ideal for powering isolated loads in automotive, industrial, and medical applications. The evaluation kit provides a convenient platform for testing and evaluating the MAX17681's performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    2A (4 Weeks)
  • Base Part Number
    MAX17681
  • Voltage - Output
    7V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    750342878, MAX17681
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining