web counter

Maxim Integrated MAX17682EVKITC#EVKIT FOR MAX17682 CONFIGURED FO

Maxim Integrated MAX17682EVKITC# Reference Design 1
Maxim Integrated MAX17682EVKITC# Reference Design 1
Maxim Integrated MAX17682EVKITC# Reference Design 1
Maxim Integrated MAX17682EVKITC# Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationNetwork HubsIndustrial Process ControlsIsolated Power Supplies

ECAD Model:

Description

The MAX17682EVKITC-EVKITC# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17682 3-Phase Inverter Gate Drive Power Supply with 4.5V to 42V Input, Ultra-Small, High-Efficiency, Iso-Buck DC-DC Converter, Power Management IC. This evaluation kit includes a MAX17682 IC, a power supply, and a set of components to evaluate the IC's performance. The kit also includes a user guide and a schematic diagram to help users understand the IC's features and capabilities. The MAX17682 is a high-efficiency, ultra-small, isolated buck DC-DC converter that is designed to provide a reliable and efficient power supply for 3-phase inverter gate drive applications. It features a wide input voltage range of 4.5V to 42V, adjustable output voltage, and a wide operating temperature range of -40°C to +125°C. The MAX17682 is ideal for applications such as motor control, solar inverters, and industrial automation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining