web counter

Maxim Integrated MAX17521EVKITA#EVAL KIT FOR MAX17521

Maxim Integrated MAX17521EVKITA# Reference Design 1
Maxim Integrated MAX17521EVKITA# Reference Design 1
Maxim Integrated MAX17521EVKITA# Reference Design 1
Maxim Integrated MAX17521EVKITA# Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementASIC & FPGA Power SupplyPoint-of-Load RegulationsDSPDistributed Power SystemIndustrial Power Supply

ECAD Model:

Description

The MAX17521EVKITA-EVKITA# is an evaluation kit for the MAX17521 60V, 1A, dual-output, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit provides a complete platform for evaluating the performance of the MAX17521 IC, allowing users to quickly and easily evaluate the device’s features and performance. The kit includes a MAX17521 IC, a power supply, a USB-to-I2C interface, and a set of jumpers and headers for connecting the IC to the power supply and the USB-to-I2C interface. The kit also includes a set of software tools for configuring and monitoring the IC’s performance. The MAX17521EVKITA-EVKITA# is an ideal solution for evaluating the performance of the MAX17521 IC in a variety of applications.