web counter

ON Semiconductor NCV7718GEVBEVAL BOARD NCV7718G

ON Semiconductor NCV7718GEVB Reference Design 6
ON Semiconductor NCV7718GEVB Reference Design 1
ON Semiconductor NCV7718GEVB Reference Design 2
ON Semiconductor NCV7718GEVB Reference Design 3
ON Semiconductor NCV7718GEVB Reference Design 4
ON Semiconductor NCV7718GEVB Reference Design 5
ON Semiconductor NCV7718GEVB Reference Design 6
ON Semiconductor NCV7718GEVB Reference Design 1
ON Semiconductor NCV7718GEVB Reference Design 1
ON Semiconductor NCV7718GEVB Reference Design 2
ON Semiconductor NCV7718GEVB Reference Design 3
ON Semiconductor NCV7718GEVB Reference Design 4
ON Semiconductor NCV7718GEVB Reference Design 5
ON Semiconductor NCV7718GEVB Reference Design 6

Applications:

Motor Control >

General Motor Control

End Products:

AutomotiveMotion Motor ControlAutomotiveIndustrial

ECAD Model:

Description

The ON Semiconductor NCV7718GEVB-GEVB is an evaluation board for the NCV7718 Hex Half Bridge Driver with Protection Features. This board is designed for automotive and transportation applications, and provides a convenient platform for evaluating the features and performance of the NCV7718. It includes a wide range of protection features, such as over-voltage, under-voltage, over-temperature, and over-current protection. The board also includes a variety of test points and connectors for easy connection to external components. The NCV7718GEVB-GEVB is a great tool for evaluating the performance of the NCV7718 in automotive and transportation applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    NCV7718
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    6 Half Bridge Drivers
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG BUCK BOOST ADJ 2A 10WSON250RFQ
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ
Texas InstrumentsIC REG BUCK BOOST ADJ 2A 10WSON25840RFQ
ON SemiconductorIC GATE NAND 1CH 2-INP SC-70-59000BUY
Texas InstrumentsConv DC-DC 2.5V to 12V Step Down/Step Up Single-Out 2.5V to 8V 1A 10-Pin WSON EP T/R200RFQ