web counter

STMicroelectronics STEVAL-IHM041V1STMICROELECTRONICS STEVAL-IHM041V1 EVALUATION BOARD, STM8S103F3P6 MOTOR DRIVER

STMicroelectronics STEVAL-IHM041V1 Reference Design 3
STMicroelectronics STEVAL-IHM041V1 Reference Design 1
STMicroelectronics STEVAL-IHM041V1 Reference Design 2
STMicroelectronics STEVAL-IHM041V1 Reference Design 3
STMicroelectronics STEVAL-IHM041V1 Reference Design 1
STMicroelectronics STEVAL-IHM041V1 Reference Design 1
STMicroelectronics STEVAL-IHM041V1 Reference Design 2
STMicroelectronics STEVAL-IHM041V1 Reference Design 3

Applications:

Motor Control >

General Motor Control

End Products:

IndustrialFactory AutomationIndustrial ControlIndustrial

ECAD Model:

Description

The STMicroelectronics STEVAL-IHM041V1 is a demonstration board for STM8S103F3P6 TRIAC-based phase angle control for universal motor speed control and industrial motor control. It is designed to provide a complete solution for controlling the speed of a universal motor, such as a fan or pump, using a TRIAC-based phase angle control. The board includes a STM8S103F3P6 microcontroller, a TRIAC, a power supply, and a set of connectors for connecting to the motor and other external components. The board also includes a set of LEDs and push buttons for user interaction. The board is designed to be used with the STM8S103F3P6 microcontroller and can be used to develop and test motor control applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    STM8
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    STM8S103F3P6
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedSwitched Capacitor Converter, 0.06A, 200kHz Switching Freq-Max, CMOS, PDSO6, LEAD FREE, SOT-23, 6 PIN1BUY
Maxim IntegratedSwitching Regulator/Controller, 0.06A, CMOS, PDSO6,7000RFQ
Maxim IntegratedIC REG SWTCHD CAP INV 60MA SOT231650RFQ