Seeed Technology Co., Ltd 102010027BEAGLEBONE GREEN AM3358BZCZ
Description
Seeed Technology Co.,Ltd 102010027-102010027 is an industrial grade BeagleBone Green (BBG) Development Platform. It is a powerful, low-cost, and open-source platform for developing embedded applications. It features a 1GHz ARM Cortex-A8 processor, 512MB DDR3 RAM, 4GB eMMC Flash, and a variety of I/O interfaces. It is designed to be used in a wide range of applications, from industrial automation to robotics. It is also compatible with a variety of operating systems, including Linux, Android, and Windows. The 102010027-102010027 is a great choice for those looking for a reliable and cost-effective development platform.
Specifications
Seeed Technology Co., Ltd technical specifications, attributes, parameters and parts with similar specifications to Seeed Technology Co., Ltd .
- TypeParameter
- Factory Lead Time17 Weeks
- Mounting TypeFixed
- Memory TypesFLASH, RAM
- Number of I/Os92
- SeriesSitara™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMPU
- Max Operating Temperature75°C
- Min Operating Temperature0°C
- Frequency1GHz
- InterfaceEthernet, I2C, SPI, UART, USB
- Max Supply Voltage5V
- Min Supply Voltage3.3V
- Memory Size4GB
- RAM Size512MB
- Core ProcessorARM® Cortex®-A8
- Data Bus Width32b
- Utilized IC / PartAM3358BZCZ
- Core ArchitectureARM
- ContentsBoard(s), Cable(s)
- Board TypeSingle Board Computers (SBC)
- Number of UART Channels1
- PlatformBeagleBone Green
- Number of PWM Channels8
- Number of I2C Channels1
- Number of SPI Channels1
- Number of USB Channels1
- Number of Ethernet Channels1
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | Power Management Specialized - PMIC Sgl-Chip PMIC | 20000 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 32K-bit 4K x 8 3.3V/5V Automotive 8-Pin PDIP Tube | 12500 | BUY | |
| Microchip Technology | IC EEPROM 32K I2C 400KHZ 8SOIC | 25 | BUY | |
| Microchip Technology | MICROCHIP - 24LC32AT-I/SN - SERIAL EEPROM, 32KBIT, 400KHZ, SOIC-8 | 6600 | RFQ | |
| Texas Instruments | IC REG LIN POS ADJ 500MA 8SOIC | 764 | BUY | |
| Microchip Technology | EEPROM 4kx8 - 5V - 2.5V Lead Free Package | 0 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC32A/SN - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, SOIC, 8 Pins | 2500 | RFQ | |
| Microchip | 4K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 5.28 MM, ROHS COMPLIANT, PLASTIC, SOIJ-8 | 0 | RFQ | |
| Texas Instruments | IC 900MA POWER DIST SWITCH 8SOIC | 4 | RFQ | |
| Microchip Technology | IC EEPROM 32K I2C 400KHZ 8TSSOP | 500 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC32A-I/SM - SERIAL EEPROM, 32KBIT, 400KHZ, SOIJ-8 | 5000 | RFQ |
Load more


Product
Brand
Articles
Tools